Vishay Precision Group Chip Resistor - Surface Mount CRCW25121R00FNEG

Description
1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.00AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00AFTR-ND
Chip Resistor - Surface Mount 541-1.00AFTR-ND
1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00AFCT-ND
Chip Resistor - Surface Mount 541-1.00AFCT-ND
1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00AFDKR-ND
Chip Resistor - Surface Mount 541-1.00AFDKR-ND
1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.00 OHM 1W 1% 2512 SMD - CRCW25121R00FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00 OHM 1W 1% 2512 SMD
CRCW25121R00FNEG
RES 1.00 OHM 1W 1% 2512 SMD CRCW25121R00FNEG
RES 1.00ohm 1W 1% 2512 SMD

RES 1.00ohm 1W 1% 2512 SMD

Supplier's Site
SMD 1W 1ohm 500V Resistor - 52-CRCW25121R00FNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 1ohm 500V Resistor
52-CRCW25121R00FNEG
SMD 1W 1ohm 500V Resistor 52-CRCW25121R00FNEG
1W 1ohm 1% 500V Thick Film Resistor, 2512 SMD Product overview: CRCW25121R00FNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 1ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 1ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121R00FNEG can be used for catalog matching and distributor lookup.

1W 1ohm 1% 500V Thick Film Resistor, 2512 SMD Product overview: CRCW25121R00FNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 1ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 1ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121R00FNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 1R, 1%, 1W, 2512; Resistance Vishay - 72M6883 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 1%, 1W, 2512; Resistance Vishay
72M6883
Res, Thick Film, 1R, 1%, 1W, 2512; Resistance Vishay 72M6883
RES, THICK FILM, 1R, 1%, 1W, 2512; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

RES, THICK FILM, 1R, 1%, 1W, 2512; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1R, 1%, 1W, 2512, Reel; Resistance Vishay - 72M6884 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 1%, 1W, 2512, Reel; Resistance Vishay
72M6884
Res, Thick Film, 1R, 1%, 1W, 2512, Reel; Resistance Vishay 72M6884
RES, THICK FILM, 1R, 1%, 1W, 2512, REEL; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 1R, 1%, 1W, 2512, REEL; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
RESISTOR,THICK FILM,1 OHM,1%,1W,200PPM,SMD,TR - 70204556 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR,THICK FILM,1 OHM,1%,1W,200PPM,SMD,TR
70204556
RESISTOR,THICK FILM,1 OHM,1%,1W,200PPM,SMD,TR 70204556
RESISTOR,THICK FILM,1 OHM,1%,1W,200PPM,SMD ,TR

RESISTOR,THICK FILM,1 OHM,1%,1W,200PPM,SMD,TR

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-1.00AFTR-ND CRCW25121R00FNEG 52-CRCW25121R00FNEG 72M6883 72M6884 70204556
Product Name Chip Resistor - Surface Mount RES 1.00 OHM 1W 1% 2512 SMD SMD 1W 1ohm 500V Resistor Res, Thick Film, 1R, 1%, 1W, 2512; Resistance Vishay Res, Thick Film, 1R, 1%, 1W, 2512, Reel; Resistance Vishay RESISTOR,THICK FILM,1 OHM,1%,1W,200PPM,SMD,TR
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD); 2512
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details