Vishay Precision Group RES 1.0 OHM 1W 5% 2512 SMD CRCW25121R00FKTG

Description
RES 1.0ohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 1.0ohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0 OHM 1W 5% 2512 SMD - CRCW25121R00FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0 OHM 1W 5% 2512 SMD
CRCW25121R00FKTG
RES 1.0 OHM 1W 5% 2512 SMD CRCW25121R00FKTG
RES 1.0ohm 1W 5% 2512 SMD

RES 1.0ohm 1W 5% 2512 SMD

Supplier's Site
SMD 1W 1 Ohm Resistor - 52-CRCW25121R00FKTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 1 Ohm Resistor
52-CRCW25121R00FKTG
SMD 1W 1 Ohm Resistor 52-CRCW25121R00FKTG
1W 1 Ohm 1% Thick Film Chip Resistor, 2512 SMD Product overview: CRCW25121R00FKTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 1 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 1 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121R00FKTG can be used for catalog matching and distributor lookup.

1W 1 Ohm 1% Thick Film Chip Resistor, 2512 SMD Product overview: CRCW25121R00FKTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 1 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 1 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121R00FKTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW25121R00FKTG
1030271-CRCW25121R00FKTG
Chip Resistor - Surface Mount - CRCW25121R00FKTG 1030271-CRCW25121R00FKTG
Manufacturer: Vishay Win Source Part Number: 1030271-CRCW25121R00 FKTG Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 1W Resistance (Ohms): 1 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Vishay
Win Source Part Number: 1030271-CRCW25121R00FKTG
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 1W
Resistance (Ohms): 1
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25121R00FKTGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25121R00FKTGDKR-ND
Chip Resistor - Surface Mount 541-CRCW25121R00FKTGDKR-ND
1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25121R00FKTGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25121R00FKTGCT-ND
Chip Resistor - Surface Mount 541-CRCW25121R00FKTGCT-ND
1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25121R00FKTGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25121R00FKTGTR-ND
Chip Resistor - Surface Mount 541-CRCW25121R00FKTGTR-ND
1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1R, 1%, 1W, 2512; Resistance Vishay - 01H6756 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 1%, 1W, 2512; Resistance Vishay
01H6756
Res, Thick Film, 1R, 1%, 1W, 2512; Resistance Vishay 01H6756
RES, THICK FILM, 1R, 1%, 1W, 2512; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

RES, THICK FILM, 1R, 1%, 1W, 2512; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW25121R00FKTG 52-CRCW25121R00FKTG 1030271-CRCW25121R00FKTG 541-CRCW25121R00FKTGDKR-ND 01H6756
Product Name RES 1.0 OHM 1W 5% 2512 SMD SMD 1W 1 Ohm Resistor Chip Resistor - Surface Mount - CRCW25121R00FKTG Chip Resistor - Surface Mount Res, Thick Film, 1R, 1%, 1W, 2512; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 5 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Operating DC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details