Vishay Precision Group SMD 1.5W 1ohm 500V Resistor CRCW25121R00FKEGHP

Description
1.5W 1ohm 1% 500V 2512 SMD Thick Film Resistor Product overview: CRCW25121R00FKEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W, 1ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, 1ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121R00FKEGH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5W 1ohm 1% 500V 2512 SMD Thick Film Resistor Product overview: CRCW25121R00FKEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W, 1ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, 1ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121R00FKEGH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5W 1ohm 500V Resistor - 52-CRCW25121R00FKEGHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5W 1ohm 500V Resistor
52-CRCW25121R00FKEGHP
SMD 1.5W 1ohm 500V Resistor 52-CRCW25121R00FKEGHP
1.5W 1ohm 1% 500V 2512 SMD Thick Film Resistor Product overview: CRCW25121R00FKEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W, 1ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, 1ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121R00FKEGH P can be used for catalog matching and distributor lookup.

1.5W 1ohm 1% 500V 2512 SMD Thick Film Resistor Product overview: CRCW25121R00FKEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W, 1ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, 1ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121R00FKEGHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.00RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00RCT-ND
Chip Resistor - Surface Mount 541-1.00RCT-ND
1 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00RDKR-ND
Chip Resistor - Surface Mount 541-1.00RDKR-ND
1 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00RTR-ND
Chip Resistor - Surface Mount 541-1.00RTR-ND
1 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW25121R00FKEGHP
771769-CRCW25121R00FKEGHP
Chip Resistor - Surface Mount - CRCW25121R00FKEGHP 771769-CRCW25121R00FKEGHP
Manufacturer: Vishay Dale Win Source Part Number: 771769-CRCW25121R00F KEGHP Series: CRCW-HP Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200, Pulse Withstanding Package: 2512 (6432 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1.5W Resistance (Ohms): 1 Composition: Thick Film Number of Terminations: 2 Family Name: CRCW-HP e3 Categories: Resistors Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Manufacturer Package: 2512 Height - Seated (Maximum): 0.028" (0.70mm) Alternative Parts (Cross-Reference): S2512CPX1R00F20; S2512CPY1R00F20; DSC2512-1R0FT18; S2512CPZ1R00F20; Introduction Date: March 18, 2008 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Win Source Part Number: 771769-CRCW25121R00FKEGHP
Series: CRCW-HP
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200, Pulse Withstanding
Package: 2512 (6432 Metric)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1.5W
Resistance (Ohms): 1
Composition: Thick Film
Number of Terminations: 2
Family Name: CRCW-HP e3
Categories: Resistors
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Manufacturer Package: 2512
Height - Seated (Maximum): 0.028" (0.70mm)
Alternative Parts (Cross-Reference): S2512CPX1R00F20; S2512CPY1R00F20; DSC2512-1R0FT18; S2512CPZ1R00F20;
Introduction Date: March 18, 2008
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RES 1.00 OHM 1.5W 1% 2512 SMD - CRCW25121R00FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00 OHM 1.5W 1% 2512 SMD
CRCW25121R00FKEGHP
RES 1.00 OHM 1.5W 1% 2512 SMD CRCW25121R00FKEGHP
RES 1.00ohm 1.5W 1% 2512 SMD

RES 1.00ohm 1.5W 1% 2512 SMD

Supplier's Site
Res, Aec-Q200, Thick Film, 1R, 1.5W, 2512; Resistance Vishay - 65AC3493 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1R, 1.5W, 2512; Resistance Vishay
65AC3493
Res, Aec-Q200, Thick Film, 1R, 1.5W, 2512; Resistance Vishay 65AC3493
RES, AEC-Q200, THICK FILM, 1R, 1.5W, 2512; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1R, 1.5W, 2512; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 1R, 1.5W, 2512; Resistance Vishay - 24T7604 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1R, 1.5W, 2512; Resistance Vishay
24T7604
Res, Aec-Q200, Thick Film, 1R, 1.5W, 2512; Resistance Vishay 24T7604
RES, AEC-Q200, THICK FILM, 1R, 1.5W, 2512; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1R, 1.5W, 2512; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW25121R00FKEGHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121R00FKEGHP
Chip Resistor - Surface Mount CRCW25121R00FKEGHP
RES SMD 1 OHM 1% 1.5W 2512

RES SMD 1 OHM 1% 1.5W 2512

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW25121R00FKEGHP 541-1.00RCT-ND 771769-CRCW25121R00FKEGHP CRCW25121R00FKEGHP 65AC3493 CRCW25121R00FKEGHP
Product Name SMD 1.5W 1ohm 500V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW25121R00FKEGHP RES 1.00 OHM 1.5W 1% 2512 SMD Res, Aec-Q200, Thick Film, 1R, 1.5W, 2512; Resistance Vishay Chip Resistor - Surface Mount
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176070-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD513GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details