Vishay Precision Group SMD 1W 1ohm 500V Resistor CRCW25121R00FKEG

Description
1W 1ohm 1% 500V Thick Film SMD Resistor 2512 Product overview: CRCW25121R00FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 1ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 1ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121R00FKEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1W 1ohm 1% 500V Thick Film SMD Resistor 2512 Product overview: CRCW25121R00FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 1ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 1ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121R00FKEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 1ohm 500V Resistor - 52-CRCW25121R00FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 1ohm 500V Resistor
52-CRCW25121R00FKEG
SMD 1W 1ohm 500V Resistor 52-CRCW25121R00FKEG
1W 1ohm 1% 500V Thick Film SMD Resistor 2512 Product overview: CRCW25121R00FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 1ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 1ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121R00FKEG can be used for catalog matching and distributor lookup.

1W 1ohm 1% 500V Thick Film SMD Resistor 2512 Product overview: CRCW25121R00FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 1ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 1ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121R00FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.00 OHM 1W 1% 2512 SMD - CRCW25121R00FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00 OHM 1W 1% 2512 SMD
CRCW25121R00FKEG
RES 1.00 OHM 1W 1% 2512 SMD CRCW25121R00FKEG
RES 1.00ohm 1W 1% 2512 SMD

RES 1.00ohm 1W 1% 2512 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW25121R00FKEG
915994-CRCW25121R00FKEG
Chip Resistor - Surface Mount - CRCW25121R00FKEG 915994-CRCW25121R00FKEG
Manufacturer: Vishay Win Source Part Number: 915994-CRCW25121R00F KEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-1.00AAFCT, 541-1.00AAFTR, 541-1.00AAFDKR

Manufacturer: Vishay
Win Source Part Number: 915994-CRCW25121R00FKEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-1.00AAFCT, 541-1.00AAFTR, 541-1.00AAFDKR

Buy Now Datasheet
Surface Mount Resistors - 6792421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792421
Surface Mount Resistors 6792421
Vishay CRCW25121R00FKEG

Vishay CRCW25121R00FKEG

Supplier's Site
Surface Mount Resistors - 6792421P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792421P
Surface Mount Resistors 6792421P
Vishay CRCW25121R00FKEG

Vishay CRCW25121R00FKEG

Supplier's Site
Chip Resistor - Surface Mount - 541-1.00AAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00AAFCT-ND
Chip Resistor - Surface Mount 541-1.00AAFCT-ND
1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00AAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00AAFTR-ND
Chip Resistor - Surface Mount 541-1.00AAFTR-ND
1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00AAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00AAFDKR-ND
Chip Resistor - Surface Mount 541-1.00AAFDKR-ND
1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1R, 1%, 1W, 2512; Resistance Vishay - 42K4074 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 1%, 1W, 2512; Resistance Vishay
42K4074
Res, Thick Film, 1R, 1%, 1W, 2512; Resistance Vishay 42K4074
RES, THICK FILM, 1R, 1%, 1W, 2512; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

RES, THICK FILM, 1R, 1%, 1W, 2512; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay - 96Y9159 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay
96Y9159
Res, 1R, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay 96Y9159
RES, 1R, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1ohm; Product Range:CRCW e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1R, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1ohm; Product Range:CRCW e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay - 31AC6397 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay
31AC6397
Res, 1R, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay 31AC6397
RES, 1R, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1ohm; Product Range:CRCW e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1R, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1ohm; Product Range:CRCW e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW25121R00FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121R00FKEG
Chip Resistor - Surface Mount CRCW25121R00FKEG
RES SMD 1 OHM 1% 1W 2512

RES SMD 1 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW25121R00FKEG CRCW25121R00FKEG 915994-CRCW25121R00FKEG 6792421 6792421P 541-1.00AAFCT-ND 42K4074 96Y9159 CRCW25121R00FKEG
Product Name SMD 1W 1ohm 500V Resistor RES 1.00 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount - CRCW25121R00FKEG Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 1R, 1%, 1W, 2512; Resistance Vishay Res, 1R, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers