Vishay Precision Group RES 1.87M OHM 1W 1% 2512 SMD CRCW25121M87FKEG

Description
RES 1.87Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.87Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87M OHM 1W 1% 2512 SMD - CRCW25121M87FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87M OHM 1W 1% 2512 SMD
CRCW25121M87FKEG
RES 1.87M OHM 1W 1% 2512 SMD CRCW25121M87FKEG
RES 1.87Mohm 1W 1% 2512 SMD

RES 1.87Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121M87FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121M87FKEG-ND
Chip Resistor - Surface Mount CRCW25121M87FKEG-ND
1.87 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.87 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 1M87 1% E67 E3 Rohs Compliant Vishay - 47P4885 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 1M87 1% E67 E3 Rohs Compliant Vishay
47P4885
Crcw2512 100 1M87 1% E67 E3 Rohs Compliant Vishay 47P4885
CRCW2512 100 1M87 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 1M87 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25121M87FKEG CRCW25121M87FKEG-ND 47P4885
Product Name RES 1.87M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 1M87 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 1.87E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 2176762-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details