Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25121M80JNTG

Description
1.8 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.8 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25121M80JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121M80JNTG-ND
Chip Resistor - Surface Mount CRCW25121M80JNTG-ND
1.8 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.8 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.8M OHM 1W 5% 2512 SMD - CRCW25121M80JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8M OHM 1W 5% 2512 SMD
CRCW25121M80JNTG
RES 1.8M OHM 1W 5% 2512 SMD CRCW25121M80JNTG
RES 1.8Mohm 1W 5% 2512 SMD

RES 1.8Mohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121M80JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121M80JNTG
Chip Resistor - Surface Mount CRCW25121M80JNTG
RES SMD 1.8M OHM 5% 1W 2512

RES SMD 1.8M OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25121M80JNTG-ND CRCW25121M80JNTG CRCW25121M80JNTG
Product Name Chip Resistor - Surface Mount RES 1.8M OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9534FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details