Vishay Intertechnology, Inc. RES 1.80M OHM 1W 1% 2512 SMD CRCW25121M80FKEG

Description
RES 1.80Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.80Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.80M OHM 1W 1% 2512 SMD - CRCW25121M80FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80M OHM 1W 1% 2512 SMD
CRCW25121M80FKEG
RES 1.80M OHM 1W 1% 2512 SMD CRCW25121M80FKEG
RES 1.80Mohm 1W 1% 2512 SMD

RES 1.80Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121M80FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121M80FKEG-ND
Chip Resistor - Surface Mount CRCW25121M80FKEG-ND
1.8 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.8 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 1M8 1% E67 E3 Rohs Compliant Vishay - 47P4882 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 1M8 1% E67 E3 Rohs Compliant Vishay
47P4882
Crcw2512 100 1M8 1% E67 E3 Rohs Compliant Vishay 47P4882
CRCW2512 100 1M8 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 1M8 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25121M80FKEG CRCW25121M80FKEG-ND 47P4882
Product Name RES 1.80M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 1M8 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 1.80E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details