Vishay Intertechnology, Inc. RES 1.78M OHM 1W 1% 2512 SMD CRCW25121M78FKTG

Description
RES 1.78Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.78Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78M OHM 1W 1% 2512 SMD - CRCW25121M78FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78M OHM 1W 1% 2512 SMD
CRCW25121M78FKTG
RES 1.78M OHM 1W 1% 2512 SMD CRCW25121M78FKTG
RES 1.78Mohm 1W 1% 2512 SMD

RES 1.78Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121M78FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121M78FKTG-ND
Chip Resistor - Surface Mount CRCW25121M78FKTG-ND
1.78 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.78 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25121M78FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121M78FKTG
Chip Resistor - Surface Mount CRCW25121M78FKTG
RES SMD 1.78M OHM 1% 1W 2512

RES SMD 1.78M OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25121M78FKTG CRCW25121M78FKTG-ND CRCW25121M78FKTG
Product Name RES 1.78M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 1.78E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details