Vishay Intertechnology, Inc. RES 1.50M OHM 1W 1% 2512 SMD CRCW25121M50FKTG

Description
RES 1.50Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.50Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.50M OHM 1W 1% 2512 SMD - CRCW25121M50FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50M OHM 1W 1% 2512 SMD
CRCW25121M50FKTG
RES 1.50M OHM 1W 1% 2512 SMD CRCW25121M50FKTG
RES 1.50Mohm 1W 1% 2512 SMD

RES 1.50Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121M50FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121M50FKTG-ND
Chip Resistor - Surface Mount CRCW25121M50FKTG-ND
1.5 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25121M50FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121M50FKTG
Chip Resistor - Surface Mount CRCW25121M50FKTG
RES SMD 1.5M OHM 1% 1W 2512

RES SMD 1.5M OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25121M50FKTG CRCW25121M50FKTG-ND CRCW25121M50FKTG
Product Name RES 1.50M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details