Vishay Intertechnology, Inc. RES 1.47M OHM 1W 1% 2512 SMD CRCW25121M47FKEG

Description
RES 1.47Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.47Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47M OHM 1W 1% 2512 SMD - CRCW25121M47FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47M OHM 1W 1% 2512 SMD
CRCW25121M47FKEG
RES 1.47M OHM 1W 1% 2512 SMD CRCW25121M47FKEG
RES 1.47Mohm 1W 1% 2512 SMD

RES 1.47Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121M47FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121M47FKEG-ND
Chip Resistor - Surface Mount CRCW25121M47FKEG-ND
1.47 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.47 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25121M47FKEG CRCW25121M47FKEG-ND
Product Name RES 1.47M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 1.47E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details