Vishay Intertechnology, Inc. RES 1.40M OHM 1W 1% 2512 SMD CRCW25121M40FKTG

Description
RES 1.40Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.40Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.40M OHM 1W 1% 2512 SMD - CRCW25121M40FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.40M OHM 1W 1% 2512 SMD
CRCW25121M40FKTG
RES 1.40M OHM 1W 1% 2512 SMD CRCW25121M40FKTG
RES 1.40Mohm 1W 1% 2512 SMD

RES 1.40Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121M40FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121M40FKTG-ND
Chip Resistor - Surface Mount CRCW25121M40FKTG-ND
1.4 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.4 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25121M40FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121M40FKTG
Chip Resistor - Surface Mount CRCW25121M40FKTG
RES SMD 1.4M OHM 1% 1W 2512

RES SMD 1.4M OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25121M40FKTG CRCW25121M40FKTG-ND CRCW25121M40FKTG
Product Name RES 1.40M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 1.40E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers