Vishay Intertechnology, Inc. RES 1.3M OHM 1W 5% 2512 SMD CRCW25121M30JNEG

Description
RES 1.3Mohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 1.3Mohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3M OHM 1W 5% 2512 SMD - CRCW25121M30JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3M OHM 1W 5% 2512 SMD
CRCW25121M30JNEG
RES 1.3M OHM 1W 5% 2512 SMD CRCW25121M30JNEG
RES 1.3Mohm 1W 5% 2512 SMD

RES 1.3Mohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121M30JNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121M30JNEG-ND
Chip Resistor - Surface Mount CRCW25121M30JNEG-ND
1.3 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.3 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 200 1M3 5% E67 E3 Rohs Compliant Vishay - 47P4865 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 1M3 5% E67 E3 Rohs Compliant Vishay
47P4865
Crcw2512 200 1M3 5% E67 E3 Rohs Compliant Vishay 47P4865
CRCW2512 200 1M3 5% E67 e3 RoHS Compliant: Yes

CRCW2512 200 1M3 5% E67 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121M30JNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121M30JNEG
Chip Resistor - Surface Mount CRCW25121M30JNEG
RES SMD 1.3M OHM 5% 1W 2512

RES SMD 1.3M OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW25121M30JNEG CRCW25121M30JNEG-ND 47P4865 CRCW25121M30JNEG
Product Name RES 1.3M OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Crcw2512 200 1M3 5% E67 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 1.30E6 ohms 0.0013 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5902FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details