Vishay Intertechnology, Inc. RES 1.2M OHM 1W 5% 2512 SMD CRCW25121M20JNEG

Description
RES 1.2Mohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 1.2Mohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2M OHM 1W 5% 2512 SMD - CRCW25121M20JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2M OHM 1W 5% 2512 SMD
CRCW25121M20JNEG
RES 1.2M OHM 1W 5% 2512 SMD CRCW25121M20JNEG
RES 1.2Mohm 1W 5% 2512 SMD

RES 1.2Mohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121M20JNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121M20JNEG-ND
Chip Resistor - Surface Mount CRCW25121M20JNEG-ND
1.2 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 200 1M2 5% E67 E3 Rohs Compliant Vishay - 47P4860 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 1M2 5% E67 E3 Rohs Compliant Vishay
47P4860
Crcw2512 200 1M2 5% E67 E3 Rohs Compliant Vishay 47P4860
CRCW2512 200 1M2 5% E67 e3 RoHS Compliant: Yes

CRCW2512 200 1M2 5% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25121M20JNEG CRCW25121M20JNEG-ND 47P4860
Product Name RES 1.2M OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Crcw2512 200 1M2 5% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 1.20E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details