Vishay Intertechnology, Inc. RES 1.20M OHM 1W 1% 2512 SMD CRCW25121M20FKTG

Description
RES 1.20Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.20Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.20M OHM 1W 1% 2512 SMD - CRCW25121M20FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20M OHM 1W 1% 2512 SMD
CRCW25121M20FKTG
RES 1.20M OHM 1W 1% 2512 SMD CRCW25121M20FKTG
RES 1.20Mohm 1W 1% 2512 SMD

RES 1.20Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121M20FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121M20FKTG-ND
Chip Resistor - Surface Mount CRCW25121M20FKTG-ND
1.2 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25121M20FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121M20FKTG
Chip Resistor - Surface Mount CRCW25121M20FKTG
RES SMD 1.2M OHM 1% 1W 2512

RES SMD 1.2M OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25121M20FKTG CRCW25121M20FKTG-ND CRCW25121M20FKTG
Product Name RES 1.20M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 1.20E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers