Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25121M20FKEG

Description
1.2 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.2 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25121M20FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121M20FKEG-ND
Chip Resistor - Surface Mount CRCW25121M20FKEG-ND
1.2 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.20M OHM 1W 1% 2512 SMD - CRCW25121M20FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20M OHM 1W 1% 2512 SMD
CRCW25121M20FKEG
RES 1.20M OHM 1W 1% 2512 SMD CRCW25121M20FKEG
RES 1.20Mohm 1W 1% 2512 SMD

RES 1.20Mohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 100 1M2 1% E67 E3 Rohs Compliant Vishay - 47P4859 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 1M2 1% E67 E3 Rohs Compliant Vishay
47P4859
Crcw2512 100 1M2 1% E67 E3 Rohs Compliant Vishay 47P4859
CRCW2512 100 1M2 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 1M2 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25121M20FKEG-ND CRCW25121M20FKEG 47P4859
Product Name Chip Resistor - Surface Mount RES 1.20M OHM 1W 1% 2512 SMD Crcw2512 100 1M2 1% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details