Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25121M00JNTG

Description
1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25121M00JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121M00JNTG-ND
Chip Resistor - Surface Mount CRCW25121M00JNTG-ND
1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 1Mohms 5% - CRCW25121M00JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 1Mohms 5%
CRCW25121M00JNTG
Thick Film Resistors - SMD 1watt 1Mohms 5% CRCW25121M00JNTG
Thick Film Resistors - SMD 1watt 1Mohms 5%

Thick Film Resistors - SMD 1watt 1Mohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121M00JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121M00JNTG
Chip Resistor - Surface Mount CRCW25121M00JNTG
RES SMD 1M OHM 5% 1W 2512

RES SMD 1M OHM 5% 1W 2512

Supplier's Site Datasheet
Crcw2512 1M 5% 200 R67 Rohs Compliant Vishay - 49P4426 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 1M 5% 200 R67 Rohs Compliant Vishay
49P4426
Crcw2512 1M 5% 200 R67 Rohs Compliant Vishay 49P4426
CRCW2512 1M 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 1M 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25121M00JNTG-ND CRCW25121M00JNTG CRCW25121M00JNTG 49P4426
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1watt 1Mohms 5% Chip Resistor - Surface Mount Crcw2512 1M 5% 200 R67 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 2512
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details