Vishay Precision Group SMD 1W 500V Resistor CRCW25121M00JNEG

Description
1W 1MR 5% 500V Thick Film Chip Resistor 2512 SMD Product overview: CRCW25121M00JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121M00JNEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1W 1MR 5% 500V Thick Film Chip Resistor 2512 SMD Product overview: CRCW25121M00JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121M00JNEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 500V Resistor - 52-CRCW25121M00JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW25121M00JNEG
SMD 1W 500V Resistor 52-CRCW25121M00JNEG
1W 1MR 5% 500V Thick Film Chip Resistor 2512 SMD Product overview: CRCW25121M00JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121M00JNEG can be used for catalog matching and distributor lookup.

1W 1MR 5% 500V Thick Film Chip Resistor 2512 SMD Product overview: CRCW25121M00JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121M00JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW25121M00JNEG
812415-CRCW25121M00JNEG
Chip Resistor - Surface Mount - CRCW25121M00JNEG 812415-CRCW25121M00JNEG
Manufacturer: Vishay Dale Win Source Part Number: 812415-CRCW25121M00J NEG Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.028" Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 812415-CRCW25121M00JNEG
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 mOhms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.028"
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
RES 1.0M OHM 1W 5% 2512 SMD - CRCW25121M00JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0M OHM 1W 5% 2512 SMD
CRCW25121M00JNEG
RES 1.0M OHM 1W 5% 2512 SMD CRCW25121M00JNEG
RES 1.0Mohm 1W 5% 2512 SMD

RES 1.0Mohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.0MXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0MXCT-ND
Chip Resistor - Surface Mount 541-1.0MXCT-ND
1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0MXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0MXDKR-ND
Chip Resistor - Surface Mount 541-1.0MXDKR-ND
1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0MXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0MXTR-ND
Chip Resistor - Surface Mount 541-1.0MXTR-ND
1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25121M00JNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121M00JNEG
Chip Resistor - Surface Mount CRCW25121M00JNEG
RES SMD 1M OHM 5% 1W 2512

RES SMD 1M OHM 5% 1W 2512

Supplier's Site Datasheet
RES SMD 1M OHM 5% 1W 2512 - 873-CRCW25121M00JNEG - Utmel Electronic Limited
Hong Kong, China
RES SMD 1M OHM 5% 1W 2512
873-CRCW25121M00JNEG
RES SMD 1M OHM 5% 1W 2512 873-CRCW25121M00JNEG
RES SMD 1M OHM 5% 1W 2512

RES SMD 1M OHM 5% 1W 2512

Supplier's Site
Res, Thick Film, 1M, 5%, 0.5W, 2512; Resistance Vishay - 51P1081 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 5%, 0.5W, 2512; Resistance Vishay
51P1081
Res, Thick Film, 1M, 5%, 0.5W, 2512; Resistance Vishay 51P1081
RES, THICK FILM, 1M, 5%, 0.5W, 2512; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 1M, 5%, 0.5W, 2512; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 1M, 1W, 2512; Resistance Vishay - 43C5933 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1M, 1W, 2512; Resistance Vishay
43C5933
Res, Aec-Q200, Thick Film, 1M, 1W, 2512; Resistance Vishay 43C5933
RES, AEC-Q200, THICK FILM, 1M, 1W, 2512; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1M, 1W, 2512; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-CRCW25121M00JNEG 812415-CRCW25121M00JNEG CRCW25121M00JNEG 541-1.0MXCT-ND CRCW25121M00JNEG 873-CRCW25121M00JNEG 51P1081
Product Name SMD 1W 500V Resistor Chip Resistor - Surface Mount - CRCW25121M00JNEG RES 1.0M OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 1M OHM 5% 1W 2512 Res, Thick Film, 1M, 5%, 0.5W, 2512; Resistance Vishay
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts 500 volts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details