Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance: 1%; Power Rating:1W; ... CRCW25121M00FKTG

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance: 1%; Power Rating:1W; ...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance: 1%; Power Rating:1W; ...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance: 1%; Power Rating:1W; ... - CRCW25121M00FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance: 1%; Power Rating:1W; ...
CRCW25121M00FKTG
Thick Film Chip ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance: 1%; Power Rating:1W; ... CRCW25121M00FKTG
Thick Film Chip ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance: 1%; Power Rating:1W; ...

Thick Film Chip ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance: 1%; Power Rating:1W; ...

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121M00FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121M00FKTG-ND
Chip Resistor - Surface Mount CRCW25121M00FKTG-ND
1 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25121M00FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121M00FKTG
Chip Resistor - Surface Mount CRCW25121M00FKTG
RES SMD 1M OHM 1% 1W 2512

RES SMD 1M OHM 1% 1W 2512

Supplier's Site Datasheet
Resistor, Thick Film Chip, 1Mohm, 1W, 1%, Full Reel; Resistance Vishay - 43C5932 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 1Mohm, 1W, 1%, Full Reel; Resistance Vishay
43C5932
Resistor, Thick Film Chip, 1Mohm, 1W, 1%, Full Reel; Resistance Vishay 43C5932
RESISTOR, THICK FILM CHIP, 1MOHM, 1W, 1%, FULL REEL; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM CHIP, 1MOHM, 1W, 1%, FULL REEL; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25121M00FKTG CRCW25121M00FKTG-ND CRCW25121M00FKTG 43C5932
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance: 1%; Power Rating:1W; ... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film Chip, 1Mohm, 1W, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.00E6 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details