Vishay Intertechnology, Inc. RES 1.00M OHM 1.5W 1% 2512 SMD CRCW25121M00FKEGHP

Description
RES 1.00Mohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.00Mohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00M OHM 1.5W 1% 2512 SMD - CRCW25121M00FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM 1.5W 1% 2512 SMD
CRCW25121M00FKEGHP
RES 1.00M OHM 1.5W 1% 2512 SMD CRCW25121M00FKEGHP
RES 1.00Mohm 1.5W 1% 2512 SMD

RES 1.00Mohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121M00FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121M00FKEGHP-ND
Chip Resistor - Surface Mount CRCW25121M00FKEGHP-ND
1 MOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 MOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25121M00FKEGHP CRCW25121M00FKEGHP-ND
Product Name RES 1.00M OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details