Manufacturer: Vishay Dale
Win Source Part Number: 1327248-CRCW25121M00
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 mOhms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2512 (6432 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-1.0MAFCT,541-1.0
Base Product Number: CRCW2512
RoHS Status: ROHS3 Compliant
1 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
1 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
1 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
1W 1MR 1% 500V Thick Film Resistor, 2512 SMD Product overview: CRCW25121M00FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121M00FKEG can be used for catalog matching and distributor lookup.
RES 1.0Mohm 1W 1% 2512 SMD
RES, THICK FILM, 1M, 1%, 1W, 2512; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes
RES, THICK FILM, 1M, 1%, 1W, 2512, REEL; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes
RES, 1M, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1Mohm; Product Range:CRCW e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES SMD 1M OHM 1% 1W 2512
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1327248-CRCW25121M00FKEG | 541-1.0MAFTR-ND | 6792427 | 6792427P | 52-CRCW25121M00FKEG | CRCW25121M00FKEG | 42K4073 | 28X2957 | 22AC8035 | CRCW25121M00FKEG |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | SMD 1W 500V Resistor | RES 1.0M OHM 1W 1% 2512 SMD | Res, Thick Film, 1M, 1%, 1W, 2512; Resistance Vishay | Res, Thick Film, 1M, 1%, 1W, 2512, Reel; Resistance Vishay | Res, 1M, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | THICK FILM | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 1.00E-3 ohms | 1.00E-3 ohms | 1.00E6 ohms | 1.00E6 ohms | 1.00E6 ohms | 1.00E6 ohms | 1.00E-3 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | ||||||||
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts |