Vishay Intertechnology, Inc. RES 1.96K OHM 1W 1% 2512 SMD CRCW25121K96FKTG

Description
RES 1.96Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.96Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 1W 1% 2512 SMD - CRCW25121K96FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1W 1% 2512 SMD
CRCW25121K96FKTG
RES 1.96K OHM 1W 1% 2512 SMD CRCW25121K96FKTG
RES 1.96Kohm 1W 1% 2512 SMD

RES 1.96Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K96FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121K96FKTG-ND
Chip Resistor - Surface Mount CRCW25121K96FKTG-ND
1.96 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.96 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 1.96K 1% 100 R67 Rohs Compliant Vishay - 49P4425 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 1.96K 1% 100 R67 Rohs Compliant Vishay
49P4425
Crcw2512 1.96K 1% 100 R67 Rohs Compliant Vishay 49P4425
CRCW2512 1.96K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 1.96K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K96FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121K96FKTG
Chip Resistor - Surface Mount CRCW25121K96FKTG
RES SMD 1.96K OHM 1% 1W 2512

RES SMD 1.96K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25121K96FKTG CRCW25121K96FKTG-ND 49P4425 CRCW25121K96FKTG
Product Name RES 1.96K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 1.96K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 1960 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details