Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - CRCW25121K96FKEG CRCW25121K96FKEG

Description
Manufacturer: Vishay Win Source Part Number: 843252-CRCW25121K96F KEG Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 843252-CRCW25121K96F KEG Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW25121K96FKEG
843252-CRCW25121K96FKEG
Chip Resistor - Surface Mount - CRCW25121K96FKEG 843252-CRCW25121K96FKEG
Manufacturer: Vishay Win Source Part Number: 843252-CRCW25121K96F KEG Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 843252-CRCW25121K96FKEG
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Automotive SMD 1W 500V Resistor - 52-CRCW25121K96FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1W 500V Resistor
52-CRCW25121K96FKEG
Automotive SMD 1W 500V Resistor 52-CRCW25121K96FKEG
1.96kR 1% 1W 2512 SMD Chip Resistor, 500V, AEC-Q200 Product overview: CRCW25121K96FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121K96FKEG can be used for catalog matching and distributor lookup.

1.96kR 1% 1W 2512 SMD Chip Resistor, 500V, AEC-Q200 Product overview: CRCW25121K96FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121K96FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.96K OHM 1W 1% 2512 SMD - CRCW25121K96FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1W 1% 2512 SMD
CRCW25121K96FKEG
RES 1.96K OHM 1W 1% 2512 SMD CRCW25121K96FKEG
RES 1.96Kohm 1W 1% 2512 SMD

RES 1.96Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.96KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.96KAFTR-ND
Chip Resistor - Surface Mount 541-1.96KAFTR-ND
1.96 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.96 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 843252-CRCW25121K96FKEG 52-CRCW25121K96FKEG CRCW25121K96FKEG 541-1.96KAFTR-ND
Product Name Chip Resistor - Surface Mount - CRCW25121K96FKEG Automotive SMD 1W 500V Resistor RES 1.96K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Resistance Range 1960 ohms 1960 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers