Vishay Intertechnology, Inc. RES 1.91K OHM 1.5W 1% 2512 SMD CRCW25121K91FKEGHP

Description
RES 1.91Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.91Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1.5W 1% 2512 SMD - CRCW25121K91FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1.5W 1% 2512 SMD
CRCW25121K91FKEGHP
RES 1.91K OHM 1.5W 1% 2512 SMD CRCW25121K91FKEGHP
RES 1.91Kohm 1.5W 1% 2512 SMD

RES 1.91Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K91FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121K91FKEGHP-ND
Chip Resistor - Surface Mount CRCW25121K91FKEGHP-ND
1.91 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.91 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25121K91FKEGHP CRCW25121K91FKEGHP-ND
Product Name RES 1.91K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 1910 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2176317-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers