Vishay Intertechnology, Inc. RES 1.87K OHM 1W 1% 2512 SMD CRCW25121K87FKTG

Description
RES 1.87Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.87Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87K OHM 1W 1% 2512 SMD - CRCW25121K87FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 1W 1% 2512 SMD
CRCW25121K87FKTG
RES 1.87K OHM 1W 1% 2512 SMD CRCW25121K87FKTG
RES 1.87Kohm 1W 1% 2512 SMD

RES 1.87Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K87FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121K87FKTG-ND
Chip Resistor - Surface Mount CRCW25121K87FKTG-ND
1.87 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.87 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,1.87Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 61H7599 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,1.87Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
61H7599
Resistor,metal Glaze,1.87Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 61H7599
Resistor,Metal Glaze,1.87KOhms,500W V,1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,1.87KOhms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K87FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121K87FKTG
Chip Resistor - Surface Mount CRCW25121K87FKTG
RES SMD 1.87K OHM 1% 1W 2512

RES SMD 1.87K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25121K87FKTG CRCW25121K87FKTG-ND 61H7599 CRCW25121K87FKTG
Product Name RES 1.87K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,1.87Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 1870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5492FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details