Vishay Precision Group Chip Resistor - Surface Mount CRCW25121K80JNEG

Description
1.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.8KXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.8KXDKR-ND
Chip Resistor - Surface Mount 541-1.8KXDKR-ND
1.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.8KXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.8KXCT-ND
Chip Resistor - Surface Mount 541-1.8KXCT-ND
1.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.8KXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.8KXTR-ND
Chip Resistor - Surface Mount 541-1.8KXTR-ND
1.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW25121K80JNEG
867234-CRCW25121K80JNEG
Chip Resistor - Surface Mount - CRCW25121K80JNEG 867234-CRCW25121K80JNEG
Manufacturer: Vishay Win Source Part Number: 867234-CRCW25121K80J NEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-1.8KXTR, CRCW2512 200 1K8 5% E67 E3, 541-1.8KXCT, 541-1.8KXDKR

Manufacturer: Vishay
Win Source Part Number: 867234-CRCW25121K80JNEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 1.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-1.8KXTR, CRCW2512 200 1K8 5% E67 E3, 541-1.8KXCT, 541-1.8KXDKR

Buy Now Datasheet
Automotive SMD 1W 500V Resistor - 52-CRCW25121K80JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1W 500V Resistor
52-CRCW25121K80JNEG
Automotive SMD 1W 500V Resistor 52-CRCW25121K80JNEG
1.8kR 5% 1W 2512 SMD Chip Resistor, 500V, AEC-Q200 Product overview: CRCW25121K80JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121K80JNEG can be used for catalog matching and distributor lookup.

1.8kR 5% 1W 2512 SMD Chip Resistor, 500V, AEC-Q200 Product overview: CRCW25121K80JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121K80JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
2512,1.8K,5%,T/R,RoHS Compliant - CRCW25121K80JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,1.8K,5%,T/R,RoHS Compliant
CRCW25121K80JNEG
2512,1.8K,5%,T/R,RoHS Compliant CRCW25121K80JNEG
2512,1.8K,5%,T/R,RoH S Compliant

2512,1.8K,5%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K80JNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121K80JNEG
Chip Resistor - Surface Mount CRCW25121K80JNEG
RES SMD 1.8K OHM 5% 1W 2512

RES SMD 1.8K OHM 5% 1W 2512

Supplier's Site Datasheet
RES SMD 1.8K OHM 5% 1W 2512 - 873-CRCW25121K80JNEG - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.8K OHM 5% 1W 2512
873-CRCW25121K80JNEG
RES SMD 1.8K OHM 5% 1W 2512 873-CRCW25121K80JNEG
RES SMD 1.8K OHM 5% 1W 2512

RES SMD 1.8K OHM 5% 1W 2512

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW25121K80JNEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW25121K80JNEG
Resistors - Chip Resistor - Surface Mount CRCW25121K80JNEG
RES SMD 1.8K OHM 5% 1W 2512

RES SMD 1.8K OHM 5% 1W 2512

Supplier's Site
Res, Aec-Q200, Thick Film, 1K8, 1W, 2512; Resistance Vishay - 28C2886 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1K8, 1W, 2512; Resistance Vishay
28C2886
Res, Aec-Q200, Thick Film, 1K8, 1W, 2512; Resistance Vishay 28C2886
RES, AEC-Q200, THICK FILM, 1K8, 1W, 2512; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1K8, 1W, 2512; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.8 Kohm, 1 W, 5%, 500 V Rohs Compliant Vishay - 53W0118 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.8 Kohm, 1 W, 5%, 500 V Rohs Compliant Vishay
53W0118
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.8 Kohm, 1 W, 5%, 500 V Rohs Compliant Vishay 53W0118
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.8 kohm, 1 W, - 5%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.8 kohm, 1 W, - 5%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number 541-1.8KXDKR-ND 867234-CRCW25121K80JNEG 52-CRCW25121K80JNEG CRCW25121K80JNEG CRCW25121K80JNEG 873-CRCW25121K80JNEG CRCW25121K80JNEG 28C2886 53W0118
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW25121K80JNEG Automotive SMD 1W 500V Resistor 2512,1.8K,5%,T/R,RoHS Compliant Chip Resistor - Surface Mount RES SMD 1.8K OHM 5% 1W 2512 Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 1K8, 1W, 2512; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.8 Kohm, 1 W, 5%, 500 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT 2512; 2512 (6432 Metric) 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573159 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD433GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details