Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25121K74FKTG

Description
1.74 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.74 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25121K74FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121K74FKTG-ND
Chip Resistor - Surface Mount CRCW25121K74FKTG-ND
1.74 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.74 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 1.74Kohms 1% - CRCW25121K74FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 1.74Kohms 1%
CRCW25121K74FKTG
Thick Film Resistors - SMD 1watt 1.74Kohms 1% CRCW25121K74FKTG
Thick Film Resistors - SMD 1watt 1.74Kohms 1%

Thick Film Resistors - SMD 1watt 1.74Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K74FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121K74FKTG
Chip Resistor - Surface Mount CRCW25121K74FKTG
RES SMD 1.74K OHM 1% 1W 2512

RES SMD 1.74K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25121K74FKTG-ND CRCW25121K74FKTG CRCW25121K74FKTG
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1watt 1.74Kohms 1% Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers