Vishay Precision Group RES 1.69K OHM 1W 1% 2512 SMD CRCW25121K69FKEG

Description
RES 1.69Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.69Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 1W 1% 2512 SMD - CRCW25121K69FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1W 1% 2512 SMD
CRCW25121K69FKEG
RES 1.69K OHM 1W 1% 2512 SMD CRCW25121K69FKEG
RES 1.69Kohm 1W 1% 2512 SMD

RES 1.69Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.69KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.69KAFTR-ND
Chip Resistor - Surface Mount 541-1.69KAFTR-ND
1.69 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.69 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.69KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.69KAFCT-ND
Chip Resistor - Surface Mount 541-1.69KAFCT-ND
1.69 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.69 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.69KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.69KAFDKR-ND
Chip Resistor - Surface Mount 541-1.69KAFDKR-ND
1.69 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.69 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,1.69Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C5928 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,1.69Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
43C5928
Resistor,metal Glaze,1.69Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 43C5928
Resistor,Metal Glaze,1.69KOhms,500W V,1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: Yes

Resistor,Metal Glaze,1.69KOhms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25121K69FKEG 541-1.69KAFTR-ND 43C5928
Product Name RES 1.69K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,1.69Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 1690 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details