Vishay Intertechnology, Inc. RES 1.62K OHM 1W 1% 2512 SMD CRCW25121K62FKTG

Description
RES 1.62Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.62Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 1W 1% 2512 SMD - CRCW25121K62FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1W 1% 2512 SMD
CRCW25121K62FKTG
RES 1.62K OHM 1W 1% 2512 SMD CRCW25121K62FKTG
RES 1.62Kohm 1W 1% 2512 SMD

RES 1.62Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K62FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121K62FKTG-ND
Chip Resistor - Surface Mount CRCW25121K62FKTG-ND
1.62 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.62 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25121K62FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121K62FKTG
Chip Resistor - Surface Mount CRCW25121K62FKTG
RES SMD 1.62K OHM 1% 1W 2512

RES SMD 1.62K OHM 1% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW25121K62FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121K62FKTG
Chip Resistor - Surface Mount CRCW25121K62FKTG
RES SMD 1.62K OHM 1% 1W 2512

RES SMD 1.62K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 1.62K 1% 100 R67 Rohs Compliant Vishay - 49P4419 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 1.62K 1% 100 R67 Rohs Compliant Vishay
49P4419
Crcw2512 1.62K 1% 100 R67 Rohs Compliant Vishay 49P4419
CRCW2512 1.62K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 1.62K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW25121K62FKTG CRCW25121K62FKTG-ND CRCW25121K62FKTG CRCW25121K62FKTG 49P4419
Product Name RES 1.62K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 1.62K 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 1620 ohms 1620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details