Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25121K60JNTG

Description
1.6 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.6 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25121K60JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121K60JNTG-ND
Chip Resistor - Surface Mount CRCW25121K60JNTG-ND
1.6 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.6 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.6K OHM 1W 5% 2512 SMD - CRCW25121K60JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 1W 5% 2512 SMD
CRCW25121K60JNTG
RES 1.6K OHM 1W 5% 2512 SMD CRCW25121K60JNTG
RES 1.6Kohm 1W 5% 2512 SMD

RES 1.6Kohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K60JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121K60JNTG
Chip Resistor - Surface Mount CRCW25121K60JNTG
RES SMD 1.6K OHM 5% 1W 2512

RES SMD 1.6K OHM 5% 1W 2512

Supplier's Site Datasheet
Crcw2512 1.6K 5% 200 R67 Rohs Compliant Vishay - 49P4417 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 1.6K 5% 200 R67 Rohs Compliant Vishay
49P4417
Crcw2512 1.6K 5% 200 R67 Rohs Compliant Vishay 49P4417
CRCW2512 1.6K 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 1.6K 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25121K60JNTG-ND CRCW25121K60JNTG CRCW25121K60JNTG 49P4417
Product Name Chip Resistor - Surface Mount RES 1.6K OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Crcw2512 1.6K 5% 200 R67 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) 2512
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details