Vishay Intertechnology, Inc. RES 1.6K OHM 1.5W 5% 2512 SMD CRCW25121K60JNEGHP

Description
RES 1.6Kohm 1.5W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 1.6Kohm 1.5W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM 1.5W 5% 2512 SMD - CRCW25121K60JNEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 1.5W 5% 2512 SMD
CRCW25121K60JNEGHP
RES 1.6K OHM 1.5W 5% 2512 SMD CRCW25121K60JNEGHP
RES 1.6Kohm 1.5W 5% 2512 SMD

RES 1.6Kohm 1.5W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K60JNEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121K60JNEGHP-ND
Chip Resistor - Surface Mount CRCW25121K60JNEGHP-ND
1.6 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.6 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25121K60JNEGHP CRCW25121K60JNEGHP-ND
Product Name RES 1.6K OHM 1.5W 5% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 1600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details