Vishay Intertechnology, Inc. RES 1.58K OHM 1W 1% 2512 SMD CRCW25121K58FKEG

Description
RES 1.58Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.58Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58K OHM 1W 1% 2512 SMD - CRCW25121K58FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 1W 1% 2512 SMD
CRCW25121K58FKEG
RES 1.58K OHM 1W 1% 2512 SMD CRCW25121K58FKEG
RES 1.58Kohm 1W 1% 2512 SMD

RES 1.58Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K58FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121K58FKEG-ND
Chip Resistor - Surface Mount CRCW25121K58FKEG-ND
1.58 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.58 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25121K58FKEG CRCW25121K58FKEG-ND
Product Name RES 1.58K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 1580 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details