Vishay Intertechnology, Inc. RES 1.5K OHM 1W 5% 2512 SMD CRCW25121K50JNTG

Description
RES 1.5Kohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 1.5Kohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1W 5% 2512 SMD - CRCW25121K50JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1W 5% 2512 SMD
CRCW25121K50JNTG
RES 1.5K OHM 1W 5% 2512 SMD CRCW25121K50JNTG
RES 1.5Kohm 1W 5% 2512 SMD

RES 1.5Kohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K50JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121K50JNTG-ND
Chip Resistor - Surface Mount CRCW25121K50JNTG-ND
1.5 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25121K50JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121K50JNTG
Chip Resistor - Surface Mount CRCW25121K50JNTG
RES SMD 1.5K OHM 5% 1W 2512

RES SMD 1.5K OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25121K50JNTG CRCW25121K50JNTG-ND CRCW25121K50JNTG
Product Name RES 1.5K OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details