Vishay Intertechnology, Inc. RES 1.5K OHM 1.5W 5% 2512 SMD CRCW25121K50JNEGHP

Description
RES 1.5Kohm 1.5W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 1.5Kohm 1.5W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1.5W 5% 2512 SMD - CRCW25121K50JNEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1.5W 5% 2512 SMD
CRCW25121K50JNEGHP
RES 1.5K OHM 1.5W 5% 2512 SMD CRCW25121K50JNEGHP
RES 1.5Kohm 1.5W 5% 2512 SMD

RES 1.5Kohm 1.5W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.5KRATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.5KRATR-ND
Chip Resistor - Surface Mount 541-1.5KRATR-ND
1.5 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25121K50JNEGHP 541-1.5KRATR-ND
Product Name RES 1.5K OHM 1.5W 5% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 1500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567457P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details