Vishay Intertechnology, Inc. RES 1.50K OHM 1W 1% 2512 SMD CRCW25121K50FKTG

Description
RES 1.50Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.50Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.50K OHM 1W 1% 2512 SMD - CRCW25121K50FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50K OHM 1W 1% 2512 SMD
CRCW25121K50FKTG
RES 1.50K OHM 1W 1% 2512 SMD CRCW25121K50FKTG
RES 1.50Kohm 1W 1% 2512 SMD

RES 1.50Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW25121K50FKTGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25121K50FKTGTR-ND
Chip Resistor - Surface Mount 541-CRCW25121K50FKTGTR-ND
1.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25121K50FKTGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25121K50FKTGDKR-ND
Chip Resistor - Surface Mount 541-CRCW25121K50FKTGDKR-ND
RES SMD 1.5K OHM 1% 1W 2512

RES SMD 1.5K OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25121K50FKTGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25121K50FKTGCT-ND
Chip Resistor - Surface Mount 541-CRCW25121K50FKTGCT-ND
RES SMD 1.5K OHM 1% 1W 2512

RES SMD 1.5K OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25121K50FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121K50FKTG
Chip Resistor - Surface Mount CRCW25121K50FKTG
RES SMD 1.5K OHM 1% 1W 2512

RES SMD 1.5K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25121K50FKTG 541-CRCW25121K50FKTGTR-ND CRCW25121K50FKTG
Product Name RES 1.50K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details