Vishay Precision Group 2512,1.5K,1%,T/R,RoHS Compliant CRCW25121K50FKEG

Description
2512,1.5K,1%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
2512,1.5K,1%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,1.5K,1%,T/R,RoHS Compliant - CRCW25121K50FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,1.5K,1%,T/R,RoHS Compliant
CRCW25121K50FKEG
2512,1.5K,1%,T/R,RoHS Compliant CRCW25121K50FKEG
2512,1.5K,1%,T/R,RoH S Compliant

2512,1.5K,1%,T/R,RoHS Compliant

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW25121K50FKEG
803637-CRCW25121K50FKEG
Chip Resistor - Surface Mount - CRCW25121K50FKEG 803637-CRCW25121K50FKEG
Manufacturer: Vishay Dale Win Source Part Number: 803637-CRCW25121K50F KEG Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 1.5 kOhms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.028" Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 803637-CRCW25121K50FKEG
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.5 kOhms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.028"
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - 541-1.50KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50KAFTR-ND
Chip Resistor - Surface Mount 541-1.50KAFTR-ND
1.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50KAFCT-ND
Chip Resistor - Surface Mount 541-1.50KAFCT-ND
1.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50KAFDKR-ND
Chip Resistor - Surface Mount 541-1.50KAFDKR-ND
1.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 1W 500V Resistor - 52-CRCW25121K50FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW25121K50FKEG
SMD 1W 500V Resistor 52-CRCW25121K50FKEG
1.5kR 1W 1% 500V Thick Film Chip Resistor 2512 SMD Product overview: CRCW25121K50FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121K50FKEG can be used for catalog matching and distributor lookup.

1.5kR 1W 1% 500V Thick Film Chip Resistor 2512 SMD Product overview: CRCW25121K50FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121K50FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thick Film 2512 1.5K Ohm 1% 1W ±100ppm/°C Molded SMD SMD Blister T/R - 873-CRCW25121K50FKEG - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 2512 1.5K Ohm 1% 1W ±100ppm/°C Molded SMD SMD Blister T/R
873-CRCW25121K50FKEG
Res Thick Film 2512 1.5K Ohm 1% 1W ±100ppm/°C Molded SMD SMD Blister T/R 873-CRCW25121K50FKEG
Res Thick Film 2512 1.5K Ohm 1% 1W ±100ppm/°C Molded SMD SMD Blister T/R

Res Thick Film 2512 1.5K Ohm 1% 1W ±100ppm/°C Molded SMD SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K50FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121K50FKEG
Chip Resistor - Surface Mount CRCW25121K50FKEG
RES SMD 1.5K OHM 1% 1W 2512

RES SMD 1.5K OHM 1% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 1K5, 1%, 0.5W, 2512; Resistance Vishay - 51P1070 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 1%, 0.5W, 2512; Resistance Vishay
51P1070
Res, Thick Film, 1K5, 1%, 0.5W, 2512; Resistance Vishay 51P1070
RES, THICK FILM, 1K5, 1%, 0.5W, 2512; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 1K5, 1%, 0.5W, 2512; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K5, 1%, 0.5W, 2512, Reel; Resistance Vishay - 43C5922 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 1%, 0.5W, 2512, Reel; Resistance Vishay
43C5922
Res, Thick Film, 1K5, 1%, 0.5W, 2512, Reel; Resistance Vishay 43C5922
RES, THICK FILM, 1K5, 1%, 0.5W, 2512, REEL; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K5, 1%, 0.5W, 2512, REEL; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW25121K50FKEG 803637-CRCW25121K50FKEG 541-1.50KAFTR-ND 52-CRCW25121K50FKEG 873-CRCW25121K50FKEG CRCW25121K50FKEG 51P1070 43C5922
Product Name 2512,1.5K,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount - CRCW25121K50FKEG Chip Resistor - Surface Mount SMD 1W 500V Resistor Res Thick Film 2512 1.5K Ohm 1% 1W ±100ppm/°C Molded SMD SMD Blister T/R Chip Resistor - Surface Mount Res, Thick Film, 1K5, 1%, 0.5W, 2512; Resistance Vishay Res, Thick Film, 1K5, 1%, 0.5W, 2512, Reel; Resistance Vishay
Mounting / Packaging 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1500 ohms 1500 ohms 1500 ohms 1500 ohms 1500 ohms 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567803P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details