1.47 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1watt 1.47Kohms 1%
RES SMD 1.47K OHM 1% 1W 2512
CRCW2512 1.47K 1% 100 R67 ROHS COMPLIANT: NO
RES SMD 1.47K OHM 1% 1W 2512
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | CRCW25121K47FKTG-ND | CRCW25121K47FKTG | CRCW25121K47FKTG | 49P4414 | CRCW25121K47FKTG |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1watt 1.47Kohms 1% | Chip Resistor - Surface Mount | Crcw2512 1.47K 1% 100 R67 Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | 2512 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |