Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25121K40FKTG

Description
1.4 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.4 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25121K40FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121K40FKTG-ND
Chip Resistor - Surface Mount CRCW25121K40FKTG-ND
1.4 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.4 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.40K OHM 1W 1% 2512 SMD - CRCW25121K40FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.40K OHM 1W 1% 2512 SMD
CRCW25121K40FKTG
RES 1.40K OHM 1W 1% 2512 SMD CRCW25121K40FKTG
RES 1.40Kohm 1W 1% 2512 SMD

RES 1.40Kohm 1W 1% 2512 SMD

Supplier's Site
Resistor,metal Glaze,1.4Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C5919 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,1.4Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
43C5919
Resistor,metal Glaze,1.4Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 43C5919
Resistor,Metal Glaze,1.4KOhms,500WV ,1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,1.4KOhms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K40FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121K40FKTG
Chip Resistor - Surface Mount CRCW25121K40FKTG
RES SMD 1.4K OHM 1% 1W 2512

RES SMD 1.4K OHM 1% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW25121K40FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121K40FKTG
Chip Resistor - Surface Mount CRCW25121K40FKTG
RES SMD 1.4K OHM 1% 1W 2512

RES SMD 1.4K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW25121K40FKTG-ND CRCW25121K40FKTG 43C5919 CRCW25121K40FKTG CRCW25121K40FKTG
Product Name Chip Resistor - Surface Mount RES 1.40K OHM 1W 1% 2512 SMD Resistor,metal Glaze,1.4Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details