Vishay Intertechnology, Inc. RES 1.30K OHM 1W 1% 2512 SMD CRCW25121K30FKTG

Description
RES 1.30Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.30Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.30K OHM 1W 1% 2512 SMD - CRCW25121K30FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.30K OHM 1W 1% 2512 SMD
CRCW25121K30FKTG
RES 1.30K OHM 1W 1% 2512 SMD CRCW25121K30FKTG
RES 1.30Kohm 1W 1% 2512 SMD

RES 1.30Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K30FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121K30FKTG-ND
Chip Resistor - Surface Mount CRCW25121K30FKTG-ND
1.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25121K30FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121K30FKTG
Chip Resistor - Surface Mount CRCW25121K30FKTG
RES SMD 1.3K OHM 1% 1W 2512

RES SMD 1.3K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 1.3K 1% 100 R67 Rohs Compliant Vishay - 49P4412 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 1.3K 1% 100 R67 Rohs Compliant Vishay
49P4412
Crcw2512 1.3K 1% 100 R67 Rohs Compliant Vishay 49P4412
CRCW2512 1.3K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 1.3K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25121K30FKTG CRCW25121K30FKTG-ND CRCW25121K30FKTG 49P4412
Product Name RES 1.30K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 1.3K 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567749 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details