Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25121K30FKEG

Description
1.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.30KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.30KAFCT-ND
Chip Resistor - Surface Mount 541-1.30KAFCT-ND
1.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.30KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.30KAFDKR-ND
Chip Resistor - Surface Mount 541-1.30KAFDKR-ND
1.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.30KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.30KAFTR-ND
Chip Resistor - Surface Mount 541-1.30KAFTR-ND
1.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 1.3Kohms 1% 100ppm - CRCW25121K30FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 1.3Kohms 1% 100ppm
CRCW25121K30FKEG
Thick Film Resistors - SMD 1watt 1.3Kohms 1% 100ppm CRCW25121K30FKEG
Thick Film Resistors - SMD 1watt 1.3Kohms 1% 100ppm

Thick Film Resistors - SMD 1watt 1.3Kohms 1% 100ppm

Supplier's Site
Res, 1.3Kohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay - 33AK3122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.3Kohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay
33AK3122
Res, 1.3Kohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay 33AK3122
RES, 1.3KOHM, AEC-Q200, 1W, 2512 ROHS COMPLIANT: YES

RES, 1.3KOHM, AEC-Q200, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-1.30KAFCT-ND CRCW25121K30FKEG 33AK3122
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1watt 1.3Kohms 1% 100ppm Res, 1.3Kohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76.8 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details