Vishay Precision Group Chip Resistor - Surface Mount CRCW25121K21FKTG

Description
1.21 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.21 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25121K21FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121K21FKTG-ND
Chip Resistor - Surface Mount CRCW25121K21FKTG-ND
1.21 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.21 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.21K OHM 1W 1% 2512 SMD - CRCW25121K21FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1W 1% 2512 SMD
CRCW25121K21FKTG
RES 1.21K OHM 1W 1% 2512 SMD CRCW25121K21FKTG
RES 1.21Kohm 1W 1% 2512 SMD

RES 1.21Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K21FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121K21FKTG
Chip Resistor - Surface Mount CRCW25121K21FKTG
RES SMD 1.21K OHM 1% 1W 2512

RES SMD 1.21K OHM 1% 1W 2512

Supplier's Site Datasheet
Thick Film Chip Resistor; Filter Terminals Vishay - 43C5912 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
43C5912
Thick Film Chip Resistor; Filter Terminals Vishay 43C5912
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:2512; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:2512; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25121K21FKTG-ND CRCW25121K21FKTG CRCW25121K21FKTG 43C5912
Product Name Chip Resistor - Surface Mount RES 1.21K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Filter Terminals Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details