Vishay Precision Group Chip Resistor - Surface Mount CRCW25121K21FKEG

Description
1.21 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.21 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.21KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.21KAFDKR-ND
Chip Resistor - Surface Mount 541-1.21KAFDKR-ND
1.21 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.21 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.21KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.21KAFCT-ND
Chip Resistor - Surface Mount 541-1.21KAFCT-ND
1.21 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.21 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.21KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.21KAFTR-ND
Chip Resistor - Surface Mount 541-1.21KAFTR-ND
1.21 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.21 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2512,1.21K,1%,T/R,RoHS Compliant - CRCW25121K21FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,1.21K,1%,T/R,RoHS Compliant
CRCW25121K21FKEG
2512,1.21K,1%,T/R,RoHS Compliant CRCW25121K21FKEG
2512,1.21K,1%,T/R,Ro HS Compliant

2512,1.21K,1%,T/R,RoHS Compliant

Supplier's Site
Res, Thick Film, 1K21, 1%, 1W, 2512; Resistance Vishay - 42K4070 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K21, 1%, 1W, 2512; Resistance Vishay
42K4070
Res, Thick Film, 1K21, 1%, 1W, 2512; Resistance Vishay 42K4070
RES, THICK FILM, 1K21, 1%, 1W, 2512; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 1K21, 1%, 1W, 2512; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-1.21KAFDKR-ND CRCW25121K21FKEG 42K4070
Product Name Chip Resistor - Surface Mount 2512,1.21K,1%,T/R,RoHS Compliant Res, Thick Film, 1K21, 1%, 1W, 2512; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD564JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details