Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25121K20FKTG

Description
1.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25121K20FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121K20FKTG-ND
Chip Resistor - Surface Mount CRCW25121K20FKTG-ND
1.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.20K OHM 1W 1% 2512 SMD - CRCW25121K20FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20K OHM 1W 1% 2512 SMD
CRCW25121K20FKTG
RES 1.20K OHM 1W 1% 2512 SMD CRCW25121K20FKTG
RES 1.20Kohm 1W 1% 2512 SMD

RES 1.20Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K20FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121K20FKTG
Chip Resistor - Surface Mount CRCW25121K20FKTG
RES SMD 1.2K OHM 1% 1W 2512

RES SMD 1.2K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 1.2K 1% 100 R67 Rohs Compliant Vishay - 49P4408 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 1.2K 1% 100 R67 Rohs Compliant Vishay
49P4408
Crcw2512 1.2K 1% 100 R67 Rohs Compliant Vishay 49P4408
CRCW2512 1.2K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 1.2K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25121K20FKTG-ND CRCW25121K20FKTG CRCW25121K20FKTG 49P4408
Product Name Chip Resistor - Surface Mount RES 1.20K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 1.2K 1% 100 R67 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details