Vishay Intertechnology, Inc. RES 1.18K OHM 1.5W 1% 2512 SMD CRCW25121K18FKEGHP

Description
RES 1.18Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.18Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 1.5W 1% 2512 SMD - CRCW25121K18FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 1.5W 1% 2512 SMD
CRCW25121K18FKEGHP
RES 1.18K OHM 1.5W 1% 2512 SMD CRCW25121K18FKEGHP
RES 1.18Kohm 1.5W 1% 2512 SMD

RES 1.18Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K18FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121K18FKEGHP-ND
Chip Resistor - Surface Mount CRCW25121K18FKEGHP-ND
1.18 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.18 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25121K18FKEGHP CRCW25121K18FKEGHP-ND
Product Name RES 1.18K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 1180 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2567729P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 220000 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details