Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:1.18kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW25121K18FKEG

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.18kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.18kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:1.18kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW25121K18FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.18kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW25121K18FKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:1.18kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW25121K18FKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:1.18kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:1.18kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW25121K18FKEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25121K18FKEGDKR-ND
Chip Resistor - Surface Mount 541-CRCW25121K18FKEGDKR-ND
RES SMD 1.18K OHM 1% 1W 2512

RES SMD 1.18K OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25121K18FKEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25121K18FKEGCT-ND
Chip Resistor - Surface Mount 541-CRCW25121K18FKEGCT-ND
RES SMD 1.18K OHM 1% 1W 2512

RES SMD 1.18K OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25121K18FKEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25121K18FKEGTR-ND
Chip Resistor - Surface Mount 541-CRCW25121K18FKEGTR-ND
1.18 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.18 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.18Kohm, 1W, 1%; Resistance Vishay - 42K4069 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.18Kohm, 1W, 1%; Resistance Vishay
42K4069
Resistor, Thick Film, 1.18Kohm, 1W, 1%; Resistance Vishay 42K4069
RESISTOR, THICK FILM, 1.18KOHM, 1W, 1%; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.18KOHM, 1W, 1%; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25121K18FKEG 541-CRCW25121K18FKEGDKR-ND 42K4069
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:1.18kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Resistor, Thick Film, 1.18Kohm, 1W, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers