Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25121K15FKEG

Description
1.15 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.15 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.15KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.15KAFDKR-ND
Chip Resistor - Surface Mount 541-1.15KAFDKR-ND
1.15 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.15 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.15KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.15KAFTR-ND
Chip Resistor - Surface Mount 541-1.15KAFTR-ND
1.15 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.15 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.15KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.15KAFCT-ND
Chip Resistor - Surface Mount 541-1.15KAFCT-ND
1.15 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.15 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.15K OHM 1W 1% 2512 SMD - CRCW25121K15FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1W 1% 2512 SMD
CRCW25121K15FKEG
RES 1.15K OHM 1W 1% 2512 SMD CRCW25121K15FKEG
RES 1.15Kohm 1W 1% 2512 SMD

RES 1.15Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K15FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121K15FKEG
Chip Resistor - Surface Mount CRCW25121K15FKEG
RES SMD 1.15K OHM 1% 1W 2512

RES SMD 1.15K OHM 1% 1W 2512

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW25121K15FKEG - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW25121K15FKEG
Resistors - Chip Resistor - Surface Mount CRCW25121K15FKEG
RES SMD 1.15K OHM 1% 1W 2512

RES SMD 1.15K OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-1.15KAFDKR-ND CRCW25121K15FKEG CRCW25121K15FKEG CRCW25121K15FKEG
Product Name Chip Resistor - Surface Mount RES 1.15K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 (6432 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details