Vishay Intertechnology, Inc. RES 1.13K OHM 1.5W 1% 2512 SMD CRCW25121K13FKEGHP

Description
RES 1.13Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.13Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM 1.5W 1% 2512 SMD - CRCW25121K13FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1.5W 1% 2512 SMD
CRCW25121K13FKEGHP
RES 1.13K OHM 1.5W 1% 2512 SMD CRCW25121K13FKEGHP
RES 1.13Kohm 1.5W 1% 2512 SMD

RES 1.13Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K13FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121K13FKEGHP-ND
Chip Resistor - Surface Mount CRCW25121K13FKEGHP-ND
1.13 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.13 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25121K13FKEGHP CRCW25121K13FKEGHP-ND
Product Name RES 1.13K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 1130 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details