Vishay Intertechnology, Inc. RES 1.13K OHM 1W 1% 2512 SMD CRCW25121K13FKEG

Description
RES 1.13Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.13Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM 1W 1% 2512 SMD - CRCW25121K13FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1W 1% 2512 SMD
CRCW25121K13FKEG
RES 1.13K OHM 1W 1% 2512 SMD CRCW25121K13FKEG
RES 1.13Kohm 1W 1% 2512 SMD

RES 1.13Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K13FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121K13FKEG-ND
Chip Resistor - Surface Mount CRCW25121K13FKEG-ND
1.13 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.13 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25121K13FKEG CRCW25121K13FKEG-ND
Product Name RES 1.13K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 1130 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567827 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details