Vishay Intertechnology, Inc. Automotive SMD 1W 500V Resistor CRCW25121K10JNEG

Description
1.1kR 5% 1W 2512 SMD Chip Resistor, 500V, AEC-Q200 Product overview: CRCW25121K10JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121K10JNEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.1kR 5% 1W 2512 SMD Chip Resistor, 500V, AEC-Q200 Product overview: CRCW25121K10JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121K10JNEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 1W 500V Resistor - 52-CRCW25121K10JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1W 500V Resistor
52-CRCW25121K10JNEG
Automotive SMD 1W 500V Resistor 52-CRCW25121K10JNEG
1.1kR 5% 1W 2512 SMD Chip Resistor, 500V, AEC-Q200 Product overview: CRCW25121K10JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121K10JNEG can be used for catalog matching and distributor lookup.

1.1kR 5% 1W 2512 SMD Chip Resistor, 500V, AEC-Q200 Product overview: CRCW25121K10JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121K10JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW25121K10JNEG
915992-CRCW25121K10JNEG
Chip Resistor - Surface Mount - CRCW25121K10JNEG 915992-CRCW25121K10JNEG
Manufacturer: Vishay Win Source Part Number: 915992-CRCW25121K10J NEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1.1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2512 200 1K1 5% E67 E3, 541-1.1KXDKR, 541-1.1KXTR, 541-1.1KXCT

Manufacturer: Vishay
Win Source Part Number: 915992-CRCW25121K10JNEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 1.1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW2512 200 1K1 5% E67 E3, 541-1.1KXDKR, 541-1.1KXTR, 541-1.1KXCT

Buy Now Datasheet
RES 1.1K OHM 1W 5% 2512 SMD - CRCW25121K10JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1W 5% 2512 SMD
CRCW25121K10JNEG
RES 1.1K OHM 1W 5% 2512 SMD CRCW25121K10JNEG
RES 1.1Kohm 1W 5% 2512 SMD

RES 1.1Kohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.1KXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.1KXDKR-ND
Chip Resistor - Surface Mount 541-1.1KXDKR-ND
1.1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.1KXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.1KXCT-ND
Chip Resistor - Surface Mount 541-1.1KXCT-ND
1.1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.1KXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.1KXTR-ND
Chip Resistor - Surface Mount 541-1.1KXTR-ND
1.1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW25121K10JNEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW25121K10JNEG
Resistors - Chip Resistor - Surface Mount CRCW25121K10JNEG
RES SMD 1.1K OHM 5% 1W 2512

RES SMD 1.1K OHM 5% 1W 2512

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW25121K10JNEG 915992-CRCW25121K10JNEG CRCW25121K10JNEG 541-1.1KXDKR-ND CRCW25121K10JNEG
Product Name Automotive SMD 1W 500V Resistor Chip Resistor - Surface Mount - CRCW25121K10JNEG RES 1.1K OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 1100 ohms 1100 ohms 1100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details