Vishay Precision Group SMD 1W 500V Resistor CRCW25121K10FKEG

Description
1.1kR 1W 500V 1% Thick Film Chip Resistor 2512 SMD Product overview: CRCW25121K10FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121K10FKEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.1kR 1W 500V 1% Thick Film Chip Resistor 2512 SMD Product overview: CRCW25121K10FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121K10FKEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 500V Resistor - 52-CRCW25121K10FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW25121K10FKEG
SMD 1W 500V Resistor 52-CRCW25121K10FKEG
1.1kR 1W 500V 1% Thick Film Chip Resistor 2512 SMD Product overview: CRCW25121K10FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121K10FKEG can be used for catalog matching and distributor lookup.

1.1kR 1W 500V 1% Thick Film Chip Resistor 2512 SMD Product overview: CRCW25121K10FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121K10FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.10KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10KAFCT-ND
Chip Resistor - Surface Mount 541-1.10KAFCT-ND
1.1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.10KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10KAFTR-ND
Chip Resistor - Surface Mount 541-1.10KAFTR-ND
1.1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.10KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10KAFDKR-ND
Chip Resistor - Surface Mount 541-1.10KAFDKR-ND
1.1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW25121K10FKEG
1030269-CRCW25121K10FKEG
Chip Resistor - Surface Mount - CRCW25121K10FKEG 1030269-CRCW25121K10FKEG
Manufacturer: Vishay Win Source Part Number: 1030269-CRCW25121K10 FKEG Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 1W Resistance (Ohms): 1.1k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1030269-CRCW25121K10FKEG
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 1W
Resistance (Ohms): 1.1k
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RES 1.10K OHM 1W 1% 2512 SMD - CRCW25121K10FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10K OHM 1W 1% 2512 SMD
CRCW25121K10FKEG
RES 1.10K OHM 1W 1% 2512 SMD CRCW25121K10FKEG
RES 1.10Kohm 1W 1% 2512 SMD

RES 1.10Kohm 1W 1% 2512 SMD

Supplier's Site
Res, Thick Film, 1K1, 1%, 1W, 2512; Resistance Vishay - 42K4068 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K1, 1%, 1W, 2512; Resistance Vishay
42K4068
Res, Thick Film, 1K1, 1%, 1W, 2512; Resistance Vishay 42K4068
RES, THICK FILM, 1K1, 1%, 1W, 2512; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 1K1, 1%, 1W, 2512; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
RES SMD 1.1K OHM 1% 1W 2512 - 873-CRCW25121K10FKEG - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.1K OHM 1% 1W 2512
873-CRCW25121K10FKEG
RES SMD 1.1K OHM 1% 1W 2512 873-CRCW25121K10FKEG
RES SMD 1.1K OHM 1% 1W 2512

RES SMD 1.1K OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW25121K10FKEG 541-1.10KAFCT-ND 1030269-CRCW25121K10FKEG CRCW25121K10FKEG 42K4068 873-CRCW25121K10FKEG
Product Name SMD 1W 500V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW25121K10FKEG RES 1.10K OHM 1W 1% 2512 SMD Res, Thick Film, 1K1, 1%, 1W, 2512; Resistance Vishay RES SMD 1.1K OHM 1% 1W 2512
Resistance Range 1100 ohms 1100 ohms 1100 ohms 1100 ohms 1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 500 volts 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts 500 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers