Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25121K07FKTG

Description
1.07 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.07 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25121K07FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121K07FKTG-ND
Chip Resistor - Surface Mount CRCW25121K07FKTG-ND
1.07 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.07 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.07K OHM 1W 1% 2512 SMD - CRCW25121K07FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1W 1% 2512 SMD
CRCW25121K07FKTG
RES 1.07K OHM 1W 1% 2512 SMD CRCW25121K07FKTG
RES 1.07Kohm 1W 1% 2512 SMD

RES 1.07Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K07FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121K07FKTG
Chip Resistor - Surface Mount CRCW25121K07FKTG
RES SMD 1.07K OHM 1% 1W 2512

RES SMD 1.07K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 1.07K 1% 100 R67 Rohs Compliant Vishay - 49P4405 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 1.07K 1% 100 R67 Rohs Compliant Vishay
49P4405
Crcw2512 1.07K 1% 100 R67 Rohs Compliant Vishay 49P4405
CRCW2512 1.07K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 1.07K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25121K07FKTG-ND CRCW25121K07FKTG CRCW25121K07FKTG 49P4405
Product Name Chip Resistor - Surface Mount RES 1.07K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 1.07K 1% 100 R67 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2176761-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details